Pro Electric L.C. Cable H05Vv-F2 1Mm 3182Y Black 100M; Cable Shielding Pro Elec PEL01065

Description
CABLE H05VV-F2 1MM 3182Y BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F2 1MM 3182Y BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F2 1Mm 3182Y Black 100M; Cable Shielding Pro Elec - 25AJ2563 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F2 1Mm 3182Y Black 100M; Cable Shielding Pro Elec
25AJ2563
Cable H05Vv-F2 1Mm 3182Y Black 100M; Cable Shielding Pro Elec 25AJ2563
CABLE H05VV-F2 1MM 3182Y BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

CABLE H05VV-F2 1MM 3182Y BLACK 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2563
Product Name Cable H05Vv-F2 1Mm 3182Y Black 100M; Cable Shielding Pro Elec
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details