Pro Electric L.C. Cable H05Vv-F2 3182Y 1Mm Black 50M; Cable Shielding Pro Elec PEL01064

Description
CABLE H05VV-F2 3182Y 1MM BLACK 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F2 3182Y 1MM BLACK 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F2 3182Y 1Mm Black 50M; Cable Shielding Pro Elec - 25AJ2562 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F2 3182Y 1Mm Black 50M; Cable Shielding Pro Elec
25AJ2562
Cable H05Vv-F2 3182Y 1Mm Black 50M; Cable Shielding Pro Elec 25AJ2562
CABLE H05VV-F2 3182Y 1MM BLACK 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

CABLE H05VV-F2 3182Y 1MM BLACK 50M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:17AWG; Conductor Area CSA:1.00mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2562
Product Name Cable H05Vv-F2 3182Y 1Mm Black 50M; Cable Shielding Pro Elec
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Coaxial Test Cable, RG62B/U - 6245 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60136A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details