Pro Electric L.C. Cable H05Vv-F2 3182Y 0.75Mm Black 50M; Cable Shielding Pro Elec PEL01059

Description
CABLE H05VV-F2 3182Y 0.75MM BLACK 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F2 3182Y 0.75MM BLACK 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F2 3182Y 0.75Mm Black 50M; Cable Shielding Pro Elec - 25AJ2559 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F2 3182Y 0.75Mm Black 50M; Cable Shielding Pro Elec
25AJ2559
Cable H05Vv-F2 3182Y 0.75Mm Black 50M; Cable Shielding Pro Elec 25AJ2559
CABLE H05VV-F2 3182Y 0.75MM BLACK 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands xRoHS Compliant: Yes

CABLE H05VV-F2 3182Y 0.75MM BLACK 50M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2559
Product Name Cable H05Vv-F2 3182Y 0.75Mm Black 50M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details