Pro Electric L.C. Cable H05Vv-F2 3182Y 0.75Mm Black 100M; Cable Shielding Pro Elec PEL01058

Description
CABLE H05VV-F2 3182Y 0.75MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F2 3182Y 0.75MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F2 3182Y 0.75Mm Black 100M; Cable Shielding Pro Elec - 25AJ2558 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F2 3182Y 0.75Mm Black 100M; Cable Shielding Pro Elec
25AJ2558
Cable H05Vv-F2 3182Y 0.75Mm Black 100M; Cable Shielding Pro Elec 25AJ2558
CABLE H05VV-F2 3182Y 0.75MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes

CABLE H05VV-F2 3182Y 0.75MM BLACK 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2558
Product Name Cable H05Vv-F2 3182Y 0.75Mm Black 100M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details