Pro Electric L.C. Cable H05Vv-F2 3182Y 0.75Mm White 50M; Cable Shielding Pro Elec PEL01057

Description
CABLE H05VV-F2 3182Y 0.75MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F2 3182Y 0.75MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F2 3182Y 0.75Mm White 50M; Cable Shielding Pro Elec - 25AJ2557 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F2 3182Y 0.75Mm White 50M; Cable Shielding Pro Elec
25AJ2557
Cable H05Vv-F2 3182Y 0.75Mm White 50M; Cable Shielding Pro Elec 25AJ2557
CABLE H05VV-F2 3182Y 0.75MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes

CABLE H05VV-F2 3182Y 0.75MM WHITE 50M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2557
Product Name Cable H05Vv-F2 3182Y 0.75Mm White 50M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hook and Alligator - 1051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60151A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details