Pro Electric L.C. Cable H03Vv-F3 2183Y 0.75Mm White 100M; Cable Shielding Pro Elec PEL01052

Description
CABLE H03VV-F3 2183Y 0.75MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
CABLE H03VV-F3 2183Y 0.75MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H03Vv-F3 2183Y 0.75Mm White 100M; Cable Shielding Pro Elec - 25AJ2553 - Newark, An Avnet Company
Chicago, IL, United States
Cable H03Vv-F3 2183Y 0.75Mm White 100M; Cable Shielding Pro Elec
25AJ2553
Cable H03Vv-F3 2183Y 0.75Mm White 100M; Cable Shielding Pro Elec 25AJ2553
CABLE H03VV-F3 2183Y 0.75MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

CABLE H03VV-F3 2183Y 0.75MM WHITE 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2553
Product Name Cable H03Vv-F3 2183Y 0.75Mm White 100M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details