Pro Electric L.C. Cable H03Vv-F3 2183Y 0.50Mm Black 100M; Cable Shielding Pro Elec PEL01048

Description
CABLE H03VV-F3 2183Y 0.50MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
CABLE H03VV-F3 2183Y 0.50MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H03Vv-F3 2183Y 0.50Mm Black 100M; Cable Shielding Pro Elec - 25AJ2551 - Newark, An Avnet Company
Chicago, IL, United States
Cable H03Vv-F3 2183Y 0.50Mm Black 100M; Cable Shielding Pro Elec
25AJ2551
Cable H03Vv-F3 2183Y 0.50Mm Black 100M; Cable Shielding Pro Elec 25AJ2551
CABLE H03VV-F3 2183Y 0.50MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes

CABLE H03VV-F3 2183Y 0.50MM BLACK 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2551
Product Name Cable H03Vv-F3 2183Y 0.50Mm Black 100M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details