Pro Electric L.C. Cable H03Vv-F3 2183Y 0.50Mm Black 50M; Cable Shielding Pro Elec PEL01047

Description
CABLE H03VV-F3 2183Y 0.50MM BLACK 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
CABLE H03VV-F3 2183Y 0.50MM BLACK 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H03Vv-F3 2183Y 0.50Mm Black 50M; Cable Shielding Pro Elec - 25AJ2550 - Newark, An Avnet Company
Chicago, IL, United States
Cable H03Vv-F3 2183Y 0.50Mm Black 50M; Cable Shielding Pro Elec
25AJ2550
Cable H03Vv-F3 2183Y 0.50Mm Black 50M; Cable Shielding Pro Elec 25AJ2550
CABLE H03VV-F3 2183Y 0.50MM BLACK 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands xRoHS Compliant: Yes

CABLE H03VV-F3 2183Y 0.50MM BLACK 50M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2550
Product Name Cable H03Vv-F3 2183Y 0.50Mm Black 50M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM1-40-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details