Pro Electric L.C. Cable H03Vv-F3 2183Y 0.50Mm White 100M; Cable Shielding Pro Elec PEL01045

Description
CABLE H03VV-F3 2183Y 0.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
CABLE H03VV-F3 2183Y 0.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H03Vv-F3 2183Y 0.50Mm White 100M; Cable Shielding Pro Elec - 25AJ2549 - Newark, An Avnet Company
Chicago, IL, United States
Cable H03Vv-F3 2183Y 0.50Mm White 100M; Cable Shielding Pro Elec
25AJ2549
Cable H03Vv-F3 2183Y 0.50Mm White 100M; Cable Shielding Pro Elec 25AJ2549
CABLE H03VV-F3 2183Y 0.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

CABLE H03VV-F3 2183Y 0.50MM WHITE 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2549
Product Name Cable H03Vv-F3 2183Y 0.50Mm White 100M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers