Pro Electric L.C. Cable H03Vv-F3 2183Y 0.50Mm White 50M; Cable Shielding Pro Elec PEL01044

Description
CABLE H03VV-F3 2183Y 0.50MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
CABLE H03VV-F3 2183Y 0.50MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H03Vv-F3 2183Y 0.50Mm White 50M; Cable Shielding Pro Elec - 25AJ2548 - Newark, An Avnet Company
Chicago, IL, United States
Cable H03Vv-F3 2183Y 0.50Mm White 50M; Cable Shielding Pro Elec
25AJ2548
Cable H03Vv-F3 2183Y 0.50Mm White 50M; Cable Shielding Pro Elec 25AJ2548
CABLE H03VV-F3 2183Y 0.50MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes

CABLE H03VV-F3 2183Y 0.50MM WHITE 50M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2548
Product Name Cable H03Vv-F3 2183Y 0.50Mm White 50M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 6094A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; pigtail,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-2-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers
Twisted Pair Cable - 032685-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers