Pro Electric L.C. Cable H03Vv-F2 2182Y 0.75Mm Black 100M; Cable Shielding Pro Elec PEL01042

Description
CABLE H03VV-F2 2182Y 0.75MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
CABLE H03VV-F2 2182Y 0.75MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H03Vv-F2 2182Y 0.75Mm Black 100M; Cable Shielding Pro Elec - 25AJ2547 - Newark, An Avnet Company
Chicago, IL, United States
Cable H03Vv-F2 2182Y 0.75Mm Black 100M; Cable Shielding Pro Elec
25AJ2547
Cable H03Vv-F2 2182Y 0.75Mm Black 100M; Cable Shielding Pro Elec 25AJ2547
CABLE H03VV-F2 2182Y 0.75MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes

CABLE H03VV-F2 2182Y 0.75MM BLACK 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2547
Product Name Cable H03Vv-F2 2182Y 0.75Mm Black 100M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details