Pro Electric L.C. Cable H03Vv-F2 2182Y 0.75Mm White 100M; Cable Shielding Pro Elec PEL01040

Description
CABLE H03VV-F2 2182Y 0.75MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
CABLE H03VV-F2 2182Y 0.75MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H03Vv-F2 2182Y 0.75Mm White 100M; Cable Shielding Pro Elec - 25AJ2546 - Newark, An Avnet Company
Chicago, IL, United States
Cable H03Vv-F2 2182Y 0.75Mm White 100M; Cable Shielding Pro Elec
25AJ2546
Cable H03Vv-F2 2182Y 0.75Mm White 100M; Cable Shielding Pro Elec 25AJ2546
CABLE H03VV-F2 2182Y 0.75MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

CABLE H03VV-F2 2182Y 0.75MM WHITE 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2546
Product Name Cable H03Vv-F2 2182Y 0.75Mm White 100M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details