Pro Electric L.C. Cable H03Vv-F2 2182Y 0.50Mm Black 100M; Cable Shielding Pro Elec PEL01037

Description
CABLE H03VV-F2 2182Y 0.50MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
CABLE H03VV-F2 2182Y 0.50MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H03Vv-F2 2182Y 0.50Mm Black 100M; Cable Shielding Pro Elec - 25AJ2545 - Newark, An Avnet Company
Chicago, IL, United States
Cable H03Vv-F2 2182Y 0.50Mm Black 100M; Cable Shielding Pro Elec
25AJ2545
Cable H03Vv-F2 2182Y 0.50Mm Black 100M; Cable Shielding Pro Elec 25AJ2545
CABLE H03VV-F2 2182Y 0.50MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes

CABLE H03VV-F2 2182Y 0.50MM BLACK 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2545
Product Name Cable H03Vv-F2 2182Y 0.50Mm Black 100M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products