Pro Electric L.C. Cable H03Vv-F2 2182Y 0.50Mm White 100M; Cable Shielding Pro Elec PEL01035

Description
CABLE H03VV-F2 2182Y 0.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
CABLE H03VV-F2 2182Y 0.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H03Vv-F2 2182Y 0.50Mm White 100M; Cable Shielding Pro Elec - 25AJ2544 - Newark, An Avnet Company
Chicago, IL, United States
Cable H03Vv-F2 2182Y 0.50Mm White 100M; Cable Shielding Pro Elec
25AJ2544
Cable H03Vv-F2 2182Y 0.50Mm White 100M; Cable Shielding Pro Elec 25AJ2544
CABLE H03VV-F2 2182Y 0.50MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

CABLE H03VV-F2 2182Y 0.50MM WHITE 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:22AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2544
Product Name Cable H03Vv-F2 2182Y 0.50Mm White 100M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details