Pro Electric L.C. Cable H03Vv-F2 2192Y 0.5Mm Black 100M; Cable Shielding Pro Elec PEL01027

Description
CABLE H03VV-F2 2192Y 0.5MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:20AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands RoHS Compliant: Yes
Datasheet
Description
CABLE H03VV-F2 2192Y 0.5MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:20AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H03Vv-F2 2192Y 0.5Mm Black 100M; Cable Shielding Pro Elec - 25AJ2541 - Newark, An Avnet Company
Chicago, IL, United States
Cable H03Vv-F2 2192Y 0.5Mm Black 100M; Cable Shielding Pro Elec
25AJ2541
Cable H03Vv-F2 2192Y 0.5Mm Black 100M; Cable Shielding Pro Elec 25AJ2541
CABLE H03VV-F2 2192Y 0.5MM BLACK 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:20AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands RoHS Compliant: Yes

CABLE H03VV-F2 2192Y 0.5MM BLACK 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:20AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2541
Product Name Cable H03Vv-F2 2192Y 0.5Mm Black 100M; Cable Shielding Pro Elec
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6483A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
10+10 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, single-end, no Latches - G125-MC12005L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details