Pro Electric L.C. Cable H03Vv-F2 2192Y 0.5Mm Wht 100M; Cable Shielding Pro Elec PEL01026

Description
CABLE H03VV-F2 2192Y 0.5MM WHT 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:20AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
CABLE H03VV-F2 2192Y 0.5MM WHT 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:20AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H03Vv-F2 2192Y 0.5Mm Wht 100M; Cable Shielding Pro Elec - 25AJ2540 - Newark, An Avnet Company
Chicago, IL, United States
Cable H03Vv-F2 2192Y 0.5Mm Wht 100M; Cable Shielding Pro Elec
25AJ2540
Cable H03Vv-F2 2192Y 0.5Mm Wht 100M; Cable Shielding Pro Elec 25AJ2540
CABLE H03VV-F2 2192Y 0.5MM WHT 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:20AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x RoHS Compliant: Yes

CABLE H03VV-F2 2192Y 0.5MM WHT 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:20AWG; Conductor Area CSA:0.50mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2540
Product Name Cable H03Vv-F2 2192Y 0.5Mm Wht 100M; Cable Shielding Pro Elec
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details