The DC Motor, part number 92AH1851, operates at a nominal voltage of 7V with an operating range of 6V to 12V. It achieves a load speed of 20,400 RPM and a maximum efficiency speed of 19,500 RPM. The motor has a maximum load current of 1.8A and a current of 4.7A at maximum efficiency. It delivers a torque of 261 g-cm and a power output of 47W. The stall torque is rated at 1,850 g-cm. The motor dimensions are 50 mm in length and 35.8 mm in diameter, with a shaft size of 9 mm in length and 3.2 mm in diameter. This motor is suitable for various applications, including industrial, automotive, and marine uses.
DC MOTOR, 19500RPM, 47W, 261G-CM, 12V; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:19500rpm; Torque Max:261g-cm; Power Rating:47W; Motor Size:35.8mm; External Length:50mm; Product Range:Brushed DC Motors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 92AH1851 |
| Product Name | Dc Motor, 19500Rpm, 47W, 261G-Cm, 12V; Dc Motor Type Pro Elec |