EMERGENCY LIGHT, LED, 5W, 220-240VAC; Length:192mm; Depth:27mm; Width:392mm; IP / NEMA Rating:IP20; Operating Temperature Max:35°C; Product Range:-; SVHC:No SVHC (15-Jan-2018); Supply Voltage AC Max:240V; Supply Voltage AC Mi RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Emergency Stop Switches |
| Product Number | 50AC6552 |
| Product Name | Emergency Light, Led, 5W, 220-240Vac; Length Pro Elec |
| Actuation Type | Pushbutton |