POWER CORD, UK-IEC 60320 C7, 5M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:5m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16.4ft; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 07AH4471 |
| Product Name | Power Cord, Uk-Iec 60320 C7, 5M; Connector To Connector Pro Elec |
| Approvals | RoHS |