Pro Electric L.C. Adaptor, Ac-Dc, 5V, 2.1A; No. Of Outputs Pro Elec PEL00394

Description
ADAPTOR, AC-DC, 5V, 2.1A; No. of Outputs:1 Output; Output Power Max:10.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB; Output Voltage -RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 5V, 2.1A; No. of Outputs:1 Output; Output Power Max:10.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB; Output Voltage -RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 5V, 2.1A; No. Of Outputs Pro Elec - 47AC9662 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 5V, 2.1A; No. Of Outputs Pro Elec
47AC9662
Adaptor, Ac-Dc, 5V, 2.1A; No. Of Outputs Pro Elec 47AC9662
ADAPTOR, AC-DC, 5V, 2.1A; No. of Outputs:1 Output; Output Power Max:10.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB; Output Voltage -RoHS Compliant: Yes

ADAPTOR, AC-DC, 5V, 2.1A; No. of Outputs:1 Output; Output Power Max:10.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB; Output Voltage -RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47AC9662
Product Name Adaptor, Ac-Dc, 5V, 2.1A; No. Of Outputs Pro Elec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227655 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details