ADAPTOR, AC-DC, 5V, 2.1A; No. of Outputs:1 Output; Output Power Max:10.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB; Output Voltage -RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 47AC5901 |
| Product Name | Adaptor, Ac-Dc, 5V, 2.1A; No. Of Outputs Pro Elec |
| Type | DC Power Supply |