Pro Electric L.C. High Velocity Fan, 457.2Mm, 240V, 140W; Supply Voltage Pro Elec PEL00300

Description
HIGH VELOCITY FAN, 457.2MM, 240V, 140W; Supply Voltage:240V; Power Rating:140W; Diameter:457.2mm; External Height:560mm; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
HIGH VELOCITY FAN, 457.2MM, 240V, 140W; Supply Voltage:240V; Power Rating:140W; Diameter:457.2mm; External Height:560mm; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Velocity Fan, 457.2Mm, 240V, 140W; Supply Voltage Pro Elec - 29AH7049 - Newark, An Avnet Company
Chicago, IL, United States
High Velocity Fan, 457.2Mm, 240V, 140W; Supply Voltage Pro Elec
29AH7049
High Velocity Fan, 457.2Mm, 240V, 140W; Supply Voltage Pro Elec 29AH7049
HIGH VELOCITY FAN, 457.2MM, 240V, 140W; Supply Voltage:240V; Power Rating:140W; Diameter:457.2mm; External Height:560mm; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HIGH VELOCITY FAN, 457.2MM, 240V, 140W; Supply Voltage:240V; Power Rating:140W; Diameter:457.2mm; External Height:560mm; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 29AH7049
Product Name High Velocity Fan, 457.2Mm, 240V, 140W; Supply Voltage Pro Elec
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
Compact Centrifugal Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation
Product Form Packaged
Configuration Industrial Process Applications
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
MAC 10 ® IQ Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details