Pro Electric L.C. Pen Light, 50 Lumen, Aaa Battery X 3; Torch Type Pro Elec PEL00009

Description
PEN LIGHT, 50 LUMEN, AAA BATTERY X 3; Torch Type:Pen Light; Light Source:6 x LED; Lumen Output:50lm; Beam Effective Distance:-; Power Source:AAA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC (12-Jan-2017);RoHS Compliant: Yes
Description
PEN LIGHT, 50 LUMEN, AAA BATTERY X 3; Torch Type:Pen Light; Light Source:6 x LED; Lumen Output:50lm; Beam Effective Distance:-; Power Source:AAA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC (12-Jan-2017);RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pen Light, 50 Lumen, Aaa Battery X 3; Torch Type Pro Elec - 16AC3417 - Newark, An Avnet Company
Chicago, IL, United States
Pen Light, 50 Lumen, Aaa Battery X 3; Torch Type Pro Elec
16AC3417
Pen Light, 50 Lumen, Aaa Battery X 3; Torch Type Pro Elec 16AC3417
PEN LIGHT, 50 LUMEN, AAA BATTERY X 3; Torch Type:Pen Light; Light Source:6 x LED; Lumen Output:50lm; Beam Effective Distance:-; Power Source:AAA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC (12-Jan-2017);RoHS Compliant: Yes

PEN LIGHT, 50 LUMEN, AAA BATTERY X 3; Torch Type:Pen Light; Light Source:6 x LED; Lumen Output:50lm; Beam Effective Distance:-; Power Source:AAA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC (12-Jan-2017);RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 16AC3417
Product Name Pen Light, 50 Lumen, Aaa Battery X 3; Torch Type Pro Elec
Flashlight Type LED Flashlight; 6 x LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1857670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Streamlight TLR-3 - STL-69220 - Andax Industries
Specs
Battery Size AA
Lumen 170 lm (13.54 cp)
View Details
BML184 - 18V LXT® Lithium-Ion Cordless Fluorescent / Incandescent Flashlight (Tool Only) - BML184 - Makita USA, Inc.
Specs
Flashlight Type Rechargeable Flashlight
Power Source Lithium; Re-Chargeable
View Details