Pro Electric L.C. Power Cord, Iec 60320 C14-Iec C13, 10M; Connector To Connector Pro Elec PE01114

Description
POWER CORD, IEC 60320 C14-IEC C13, 10M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:10m; Current Rating:6A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:33ft
Datasheet
Description
POWER CORD, IEC 60320 C14-IEC C13, 10M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:10m; Current Rating:6A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:33ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C13, 10M; Connector To Connector Pro Elec - 70AJ6518 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C13, 10M; Connector To Connector Pro Elec
70AJ6518
Power Cord, Iec 60320 C14-Iec C13, 10M; Connector To Connector Pro Elec 70AJ6518
POWER CORD, IEC 60320 C14-IEC C13, 10M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:10m; Current Rating:6A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:33ft

POWER CORD, IEC 60320 C14-IEC C13, 10M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:10m; Current Rating:6A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:33ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6518
Product Name Power Cord, Iec 60320 C14-Iec C13, 10M; Connector To Connector Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
Connector Type Sub-D connector
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details