POWER CORD, IEC 60320 C14-IEC C13, 2M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:6.6ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 70AJ6515 |
| Product Name | Power Cord, Iec 60320 C14-Iec C13, 2M; Connector To Connector Pro Elec |
| Cord Length | 78.74 inch (2000 mm) |
PVC, black