Pro Electric L.C. Power Cord, Iec 60320 C14-Iec C13, 500M; Connector To Connector Pro Elec PE01109

Description
POWER CORD, IEC 60320 C14-IEC C13, 500M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:500mm; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:1.64ft
Description
POWER CORD, IEC 60320 C14-IEC C13, 500M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:500mm; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:1.64ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C13, 500M; Connector To Connector Pro Elec - 70AJ6513 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C13, 500M; Connector To Connector Pro Elec
70AJ6513
Power Cord, Iec 60320 C14-Iec C13, 500M; Connector To Connector Pro Elec 70AJ6513
POWER CORD, IEC 60320 C14-IEC C13, 500M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:500mm; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:1.64ft

POWER CORD, IEC 60320 C14-IEC C13, 500M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:500mm; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:1.64ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6513
Product Name Power Cord, Iec 60320 C14-Iec C13, 500M; Connector To Connector Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details