Pro Electric L.C. Power Cord, Iec 60320 C14-Iec C5, 5M; Connector To Connector Pro Elec PE01108

Description
POWER CORD, IEC 60320 C14-IEC C5, 5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C5; Cable Length - Metric:5m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft
Datasheet
Description
POWER CORD, IEC 60320 C14-IEC C5, 5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C5; Cable Length - Metric:5m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C5, 5M; Connector To Connector Pro Elec - 70AJ6512 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C5, 5M; Connector To Connector Pro Elec
70AJ6512
Power Cord, Iec 60320 C14-Iec C5, 5M; Connector To Connector Pro Elec 70AJ6512
POWER CORD, IEC 60320 C14-IEC C5, 5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C5; Cable Length - Metric:5m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft

POWER CORD, IEC 60320 C14-IEC C5, 5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C5; Cable Length - Metric:5m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6512
Product Name Power Cord, Iec 60320 C14-Iec C5, 5M; Connector To Connector Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details