Pro Electric L.C. Power Cord, Iec 60320 C14-Iec C13, 10M; Connector To Connector Pro Elec PE01104

Description
POWER CORD, IEC 60320 C14-IEC C13, 10M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:10m; Current Rating:6A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:33ft
Description
POWER CORD, IEC 60320 C14-IEC C13, 10M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:10m; Current Rating:6A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:33ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C13, 10M; Connector To Connector Pro Elec - 70AJ6511 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C13, 10M; Connector To Connector Pro Elec
70AJ6511
Power Cord, Iec 60320 C14-Iec C13, 10M; Connector To Connector Pro Elec 70AJ6511
POWER CORD, IEC 60320 C14-IEC C13, 10M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:10m; Current Rating:6A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:33ft

POWER CORD, IEC 60320 C14-IEC C13, 10M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:10m; Current Rating:6A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:33ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6511
Product Name Power Cord, Iec 60320 C14-Iec C13, 10M; Connector To Connector Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details