Pro Electric L.C. Power Cord, 10A, Iec 60320 C13-Uk Plug; Cable Length Metric Pro Elec PE01042

Description
POWER CORD, 10A, IEC 60320 C13-UK PLUG; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft
Description
POWER CORD, 10A, IEC 60320 C13-UK PLUG; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, 10A, Iec 60320 C13-Uk Plug; Cable Length Metric Pro Elec - 84AJ0857 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 10A, Iec 60320 C13-Uk Plug; Cable Length Metric Pro Elec
84AJ0857
Power Cord, 10A, Iec 60320 C13-Uk Plug; Cable Length Metric Pro Elec 84AJ0857
POWER CORD, 10A, IEC 60320 C13-UK PLUG; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

POWER CORD, 10A, IEC 60320 C13-UK PLUG; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0857
Product Name Power Cord, 10A, Iec 60320 C13-Uk Plug; Cable Length Metric Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-06151921-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details