Pro Electric L.C. Power Cord, 10A, Iec 60320 C13-Uk Plug; Cable Length Metric Pro Elec PE01041

Description
POWER CORD, 10A, IEC 60320 C13-UK PLUG; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft
Description
POWER CORD, 10A, IEC 60320 C13-UK PLUG; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, 10A, Iec 60320 C13-Uk Plug; Cable Length Metric Pro Elec - 84AJ0856 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 10A, Iec 60320 C13-Uk Plug; Cable Length Metric Pro Elec
84AJ0856
Power Cord, 10A, Iec 60320 C13-Uk Plug; Cable Length Metric Pro Elec 84AJ0856
POWER CORD, 10A, IEC 60320 C13-UK PLUG; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft

POWER CORD, 10A, IEC 60320 C13-UK PLUG; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0856
Product Name Power Cord, 10A, Iec 60320 C13-Uk Plug; Cable Length Metric Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Connector Type SUB-D male connector 15-pin
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details