POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 84AJ0854 |
| Product Name | Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec |
| Cord Length | 197 inch (5000 mm) |
IEC/UL 62368-1
PVC, black