Pro Electric L.C. Lead, Uk Plug To 2 X Iec, Black, 5M; Connector To Connector Pro Elec PE00063

Description
LEAD, UK PLUG TO 2 X IEC, BLACK, 5M; Connector to Connector:Mains Plug, UK to 2x IEC 60320 C13; Cable Length - Metric:5m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16ft; RoHS Compliant: Yes
Description
LEAD, UK PLUG TO 2 X IEC, BLACK, 5M; Connector to Connector:Mains Plug, UK to 2x IEC 60320 C13; Cable Length - Metric:5m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16ft; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lead, Uk Plug To 2 X Iec, Black, 5M; Connector To Connector Pro Elec - 53M9666 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Uk Plug To 2 X Iec, Black, 5M; Connector To Connector Pro Elec
53M9666
Lead, Uk Plug To 2 X Iec, Black, 5M; Connector To Connector Pro Elec 53M9666
LEAD, UK PLUG TO 2 X IEC, BLACK, 5M; Connector to Connector:Mains Plug, UK to 2x IEC 60320 C13; Cable Length - Metric:5m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16ft; RoHS Compliant: Yes

LEAD, UK PLUG TO 2 X IEC, BLACK, 5M; Connector to Connector:Mains Plug, UK to 2x IEC 60320 C13; Cable Length - Metric:5m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16ft; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53M9666
Product Name Lead, Uk Plug To 2 X Iec, Black, 5M; Connector To Connector Pro Elec
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details