Pro Electric L.C. Flashlight, Cree Led, 1400Lm, 220M; Torch Type Pro Elec PE000053

Description
FLASHLIGHT, CREE LED, 1400LM, 220M; Torch Type:Hand Held; Light Source:Cree LED; Lumen Output:1400lm; Beam Effective Distance:220m; Power Source:AA Batteries x 6; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FLASHLIGHT, CREE LED, 1400LM, 220M; Torch Type:Hand Held; Light Source:Cree LED; Lumen Output:1400lm; Beam Effective Distance:220m; Power Source:AA Batteries x 6; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlight, Cree Led, 1400Lm, 220M; Torch Type Pro Elec - 74AC1520 - Newark, An Avnet Company
Chicago, IL, United States
Flashlight, Cree Led, 1400Lm, 220M; Torch Type Pro Elec
74AC1520
Flashlight, Cree Led, 1400Lm, 220M; Torch Type Pro Elec 74AC1520
FLASHLIGHT, CREE LED, 1400LM, 220M; Torch Type:Hand Held; Light Source:Cree LED; Lumen Output:1400lm; Beam Effective Distance:220m; Power Source:AA Batteries x 6; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FLASHLIGHT, CREE LED, 1400LM, 220M; Torch Type:Hand Held; Light Source:Cree LED; Lumen Output:1400lm; Beam Effective Distance:220m; Power Source:AA Batteries x 6; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 74AC1520
Product Name Flashlight, Cree Led, 1400Lm, 220M; Torch Type Pro Elec
Flashlight Type LED Flashlight; Cree LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 683314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
ONE+ Workshop Light - P780 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type LED Flashlight; Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt (not included)
View Details
Rayovac Sportsman Headlamp - 22 lumens 4 LEDs Red, White - (3) AAA 3 Modes - SPHLTLED-BB - 012800-49139 - R. S. Hughes Company, Inc.
Specs
Flashlight Type LED Flashlight
Lumen 22 lm (1.75 cp)
Lamp Type LED
View Details