Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 38C9214 |
| Product Name | Connector Type A Pro Elec |
| Cord Length | 39.37 inch (1000 mm) |
IEC/UL 62368-1
PVC, black