Pro Electric L.C. Connector Type A Pro Elec MCM23-146

Description
Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:0.3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:1ft
Description
Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:0.3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:1ft

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Pro Elec - 92H6429 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Pro Elec
92H6429
Connector Type A Pro Elec 92H6429
Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:0.3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:1ft

Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:0.3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:1ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 92H6429
Product Name Connector Type A Pro Elec
Cord Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
GB 2099 GB1002 to IEC 60320 C5, 3 x 0.75, RVV, 70C, 1828.8 mm - 399014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2384521 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
VAC13KS, South Africa, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2078 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details