Pro Electric L.C. Plug, 5A, White; Connector Type Pro Elec 9518 5A WHITE

Description
PLUG, 5A, WHITE; Connector Type:UK Mains Plug; Current Rating:5A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:240V; Product Range:-; Colour:White; Connector Mounting:Cable Mount; Fuse RoHS Compliant: Yes
Datasheet
Description
PLUG, 5A, WHITE; Connector Type:UK Mains Plug; Current Rating:5A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:240V; Product Range:-; Colour:White; Connector Mounting:Cable Mount; Fuse RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 5A, White; Connector Type Pro Elec - 33P9607 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 5A, White; Connector Type Pro Elec
33P9607
Plug, 5A, White; Connector Type Pro Elec 33P9607
PLUG, 5A, WHITE; Connector Type:UK Mains Plug; Current Rating:5A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:240V; Product Range:-; Colour:White; Connector Mounting:Cable Mount; Fuse RoHS Compliant: Yes

PLUG, 5A, WHITE; Connector Type:UK Mains Plug; Current Rating:5A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:240V; Product Range:-; Colour:White; Connector Mounting:Cable Mount; Fuse RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9607
Product Name Plug, 5A, White; Connector Type Pro Elec
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details