Pro Electric L.C. Plug, 3A, White; Connector Type Pro Elec 9518 3A WHITE

Description
PLUG, 3A, WHITE; Connector Type:UK Mains Plug; Current Rating:3A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:240V; Product Range:-; Colour:White; Connector Mounting:Cable Mount; Fuse RoHS Compliant: Yes
Datasheet
Description
PLUG, 3A, WHITE; Connector Type:UK Mains Plug; Current Rating:3A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:240V; Product Range:-; Colour:White; Connector Mounting:Cable Mount; Fuse RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 3A, White; Connector Type Pro Elec - 33P9605 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 3A, White; Connector Type Pro Elec
33P9605
Plug, 3A, White; Connector Type Pro Elec 33P9605
PLUG, 3A, WHITE; Connector Type:UK Mains Plug; Current Rating:3A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:240V; Product Range:-; Colour:White; Connector Mounting:Cable Mount; Fuse RoHS Compliant: Yes

PLUG, 3A, WHITE; Connector Type:UK Mains Plug; Current Rating:3A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:240V; Product Range:-; Colour:White; Connector Mounting:Cable Mount; Fuse RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9605
Product Name Plug, 3A, White; Connector Type Pro Elec
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details