Pro Electric L.C. Extension Lead, 4Gang, Ind Sw, 2M; No. Of Outlets Pro Elec 9393-2M

Description
EXTENSION LEAD, 4GANG, IND SW, 2M; No. of Outlets:4Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:UK; Cable Length:2m; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Cable
Datasheet
Description
EXTENSION LEAD, 4GANG, IND SW, 2M; No. of Outlets:4Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:UK; Cable Length:2m; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Lead, 4Gang, Ind Sw, 2M; No. Of Outlets Pro Elec - 54M3146 - Newark, An Avnet Company
Chicago, IL, United States
Extension Lead, 4Gang, Ind Sw, 2M; No. Of Outlets Pro Elec
54M3146
Extension Lead, 4Gang, Ind Sw, 2M; No. Of Outlets Pro Elec 54M3146
EXTENSION LEAD, 4GANG, IND SW, 2M; No. of Outlets:4Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:UK; Cable Length:2m; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Cable

EXTENSION LEAD, 4GANG, IND SW, 2M; No. of Outlets:4Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:UK; Cable Length:2m; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Cable

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54M3146
Product Name Extension Lead, 4Gang, Ind Sw, 2M; No. Of Outlets Pro Elec
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details