Pro Electric L.C. 12 Non-Polarized Power Cord (1-15P-C7; Spt; 18/2); Connector Type A Pro Elec 451AP713CT2812

Description
12 Non-polarized Power Cord (1-15P-C7; SPT; 18/2); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:3.7m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
12 Non-polarized Power Cord (1-15P-C7; SPT; 18/2); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:3.7m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Non-Polarized Power Cord (1-15P-C7; Spt; 18/2); Connector Type A Pro Elec - 31AC4716 - Newark, An Avnet Company
Chicago, IL, United States
12 Non-Polarized Power Cord (1-15P-C7; Spt; 18/2); Connector Type A Pro Elec
31AC4716
12 Non-Polarized Power Cord (1-15P-C7; Spt; 18/2); Connector Type A Pro Elec 31AC4716
12 Non-polarized Power Cord (1-15P-C7; SPT; 18/2); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:3.7m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

12 Non-polarized Power Cord (1-15P-C7; SPT; 18/2); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:3.7m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AC4716
Product Name 12 Non-Polarized Power Cord (1-15P-C7; Spt; 18/2); Connector Type A Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details