3 Computer Power Cord (5-15P-C13; SVT; 18/3); Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 31AC4661 |
| Product Name | 3 Computer Power Cord (5-15P-C13; Svt; 18/3); Connector Type A Pro Elec |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, black