Pro Electric L.C. 10 Computer Power Cord (5-15P-C13; Svt; 18/3); Connector Type A Pro Elec 3271V810

Description
10 Computer Power Cord (5-15P-C13; SVT; 18/3); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
10 Computer Power Cord (5-15P-C13; SVT; 18/3); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Computer Power Cord (5-15P-C13; Svt; 18/3); Connector Type A Pro Elec - 31AC4660 - Newark, An Avnet Company
Chicago, IL, United States
10 Computer Power Cord (5-15P-C13; Svt; 18/3); Connector Type A Pro Elec
31AC4660
10 Computer Power Cord (5-15P-C13; Svt; 18/3); Connector Type A Pro Elec 31AC4660
10 Computer Power Cord (5-15P-C13; SVT; 18/3); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

10 Computer Power Cord (5-15P-C13; SVT; 18/3); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 31AC4660
Product Name 10 Computer Power Cord (5-15P-C13; Svt; 18/3); Connector Type A Pro Elec
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 814690-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 13 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details