Pro Electric L.C. 1 Computer Power Cord (5-15P-C13; Svt; 18/3); Connector Type A Pro Elec 3271V81

Description
1 Computer Power Cord (5-15P-C13; SVT; 18/3); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:0.3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
1 Computer Power Cord (5-15P-C13; SVT; 18/3); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:0.3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
1 Computer Power Cord (5-15P-C13; Svt; 18/3); Connector Type A Pro Elec - 31AC4659 - Newark, An Avnet Company
Chicago, IL, United States
1 Computer Power Cord (5-15P-C13; Svt; 18/3); Connector Type A Pro Elec
31AC4659
1 Computer Power Cord (5-15P-C13; Svt; 18/3); Connector Type A Pro Elec 31AC4659
1 Computer Power Cord (5-15P-C13; SVT; 18/3); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:0.3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

1 Computer Power Cord (5-15P-C13; SVT; 18/3); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:0.3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AC4659
Product Name 1 Computer Power Cord (5-15P-C13; Svt; 18/3); Connector Type A Pro Elec
Application Computer; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, 75Ohm Double Shielded Video Cable - SALE-8909 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Connector Type BNC
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details