Pro Electric L.C. 6 Computer Power Cord (5-15P-C5; Svt; 18/3); Connector Type A Pro Elec 32712V86

Description
6 Computer Power Cord (5-15P-C5; SVT; 18/3); Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
6 Computer Power Cord (5-15P-C5; SVT; 18/3); Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6 Computer Power Cord (5-15P-C5; Svt; 18/3); Connector Type A Pro Elec - 31AC4664 - Newark, An Avnet Company
Chicago, IL, United States
6 Computer Power Cord (5-15P-C5; Svt; 18/3); Connector Type A Pro Elec
31AC4664
6 Computer Power Cord (5-15P-C5; Svt; 18/3); Connector Type A Pro Elec 31AC4664
6 Computer Power Cord (5-15P-C5; SVT; 18/3); Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

6 Computer Power Cord (5-15P-C5; SVT; 18/3); Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AC4664
Product Name 6 Computer Power Cord (5-15P-C5; Svt; 18/3); Connector Type A Pro Elec
Application Computer; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1863058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details