Pro Electric L.C. 3 Computer Power Cord (5-15P-C5; Svt; 18/3); Connector Type A Pro Elec 32712V83

Description
3 Computer Power Cord (5-15P-C5; SVT; 18/3); Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: Yes
Datasheet
Description
3 Computer Power Cord (5-15P-C5; SVT; 18/3); Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Computer Power Cord (5-15P-C5; Svt; 18/3); Connector Type A Pro Elec - 31AC4663 - Newark, An Avnet Company
Chicago, IL, United States
3 Computer Power Cord (5-15P-C5; Svt; 18/3); Connector Type A Pro Elec
31AC4663
3 Computer Power Cord (5-15P-C5; Svt; 18/3); Connector Type A Pro Elec 31AC4663
3 Computer Power Cord (5-15P-C5; SVT; 18/3); Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: Yes

3 Computer Power Cord (5-15P-C5; SVT; 18/3); Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 31AC4663
Product Name 3 Computer Power Cord (5-15P-C5; Svt; 18/3); Connector Type A Pro Elec
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
North American NEMA 6-15 Power Cord - 86224570 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details