Pro Electric L.C. 5V 3.4A Dual Usb Dc Car Charger; Power Supply Approvals Pro Elec 29-7835

Description
5V 3.4A Dual USB DC Car Charger; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:5A RoHS Compliant: Yes
Description
5V 3.4A Dual USB DC Car Charger; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
5V 3.4A Dual Usb Dc Car Charger; Power Supply Approvals Pro Elec - 53Y1870 - Newark, An Avnet Company
Chicago, IL, United States
5V 3.4A Dual Usb Dc Car Charger; Power Supply Approvals Pro Elec
53Y1870
5V 3.4A Dual Usb Dc Car Charger; Power Supply Approvals Pro Elec 53Y1870
5V 3.4A Dual USB DC Car Charger; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:5A RoHS Compliant: Yes

5V 3.4A Dual USB DC Car Charger; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53Y1870
Product Name 5V 3.4A Dual Usb Dc Car Charger; Power Supply Approvals Pro Elec
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1462-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers