Pro Electric L.C. 5V 2.4A Usb Dc Car Charger; Product Range Pro Elec 29-7830

Description
5V 2.4A USB DC Car Charger; Product Range:-; DC / DC Converter Output Type:Fixed; Input Voltage DC Max:24VDC; Input Voltage DC Min:12VDC; No. of Outputs:1 Output; Output Current Max:2.4A; Power Supply Approvals:ITE RoHS Compliant: Yes
Description
5V 2.4A USB DC Car Charger; Product Range:-; DC / DC Converter Output Type:Fixed; Input Voltage DC Max:24VDC; Input Voltage DC Min:12VDC; No. of Outputs:1 Output; Output Current Max:2.4A; Power Supply Approvals:ITE RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
5V 2.4A Usb Dc Car Charger; Product Range Pro Elec - 53Y1869 - Newark, An Avnet Company
Chicago, IL, United States
5V 2.4A Usb Dc Car Charger; Product Range Pro Elec
53Y1869
5V 2.4A Usb Dc Car Charger; Product Range Pro Elec 53Y1869
5V 2.4A USB DC Car Charger; Product Range:-; DC / DC Converter Output Type:Fixed; Input Voltage DC Max:24VDC; Input Voltage DC Min:12VDC; No. of Outputs:1 Output; Output Current Max:2.4A; Power Supply Approvals:ITE RoHS Compliant: Yes

5V 2.4A USB DC Car Charger; Product Range:-; DC / DC Converter Output Type:Fixed; Input Voltage DC Max:24VDC; Input Voltage DC Min:12VDC; No. of Outputs:1 Output; Output Current Max:2.4A; Power Supply Approvals:ITE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 53Y1869
Product Name 5V 2.4A Usb Dc Car Charger; Product Range Pro Elec
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227140 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details