Pro Electric L.C. Extension Lead, 4 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec 2804S

Description
EXTENSION LEAD, 4 GANG, INDIV-SW, 2M; No. of Outlets:4Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:UK; Cable Length:2m; Product Range:-; Cable Assembly Type:Mains; Cable Length - Imperial:6.5ft; RoHS Compliant: Yes
Datasheet
Description
EXTENSION LEAD, 4 GANG, INDIV-SW, 2M; No. of Outlets:4Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:UK; Cable Length:2m; Product Range:-; Cable Assembly Type:Mains; Cable Length - Imperial:6.5ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Lead, 4 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec - 33P9336 - Newark, An Avnet Company
Chicago, IL, United States
Extension Lead, 4 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec
33P9336
Extension Lead, 4 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec 33P9336
EXTENSION LEAD, 4 GANG, INDIV-SW, 2M; No. of Outlets:4Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:UK; Cable Length:2m; Product Range:-; Cable Assembly Type:Mains; Cable Length - Imperial:6.5ft; RoHS Compliant: Yes

EXTENSION LEAD, 4 GANG, INDIV-SW, 2M; No. of Outlets:4Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:UK; Cable Length:2m; Product Range:-; Cable Assembly Type:Mains; Cable Length - Imperial:6.5ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33P9336
Product Name Extension Lead, 4 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details