Pro Electric L.C. 12 Polarized Power Cord (1-15P-C7; Spt; 18/2); Connector Type A Pro Elec 23-1426

Description
12 Polarized Power Cord (1-15P-C7; SPT; 18/2); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:4m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
12 Polarized Power Cord (1-15P-C7; SPT; 18/2); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:4m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
12 Polarized Power Cord (1-15P-C7; Spt; 18/2); Connector Type A Pro Elec - 31AC4587 - Newark, An Avnet Company
Chicago, IL, United States
12 Polarized Power Cord (1-15P-C7; Spt; 18/2); Connector Type A Pro Elec
31AC4587
12 Polarized Power Cord (1-15P-C7; Spt; 18/2); Connector Type A Pro Elec 31AC4587
12 Polarized Power Cord (1-15P-C7; SPT; 18/2); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:4m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

12 Polarized Power Cord (1-15P-C7; SPT; 18/2); Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:4m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AC4587
Product Name 12 Polarized Power Cord (1-15P-C7; Spt; 18/2); Connector Type A Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3134-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers