Pro Electric L.C. 3-Wire 40A Range Power Cord 4 Length; Connector Type B Pro Elec 140-1515

Description
3-Wire 40A Range Power Cord - 4 Length; Connector Type B:Free End; Cable Length - Metric:1.2m; Current Rating:40A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft RoHS Compliant: No
Description
3-Wire 40A Range Power Cord - 4 Length; Connector Type B:Free End; Cable Length - Metric:1.2m; Current Rating:40A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
3-Wire 40A Range Power Cord 4 Length; Connector Type B Pro Elec - 53Y1766 - Newark, An Avnet Company
Chicago, IL, United States
3-Wire 40A Range Power Cord 4 Length; Connector Type B Pro Elec
53Y1766
3-Wire 40A Range Power Cord 4 Length; Connector Type B Pro Elec 53Y1766
3-Wire 40A Range Power Cord - 4 Length; Connector Type B:Free End; Cable Length - Metric:1.2m; Current Rating:40A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft RoHS Compliant: No

3-Wire 40A Range Power Cord - 4 Length; Connector Type B:Free End; Cable Length - Metric:1.2m; Current Rating:40A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 53Y1766
Product Name 3-Wire 40A Range Power Cord 4 Length; Connector Type B Pro Elec
Cord Length 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches, Shielded - 312036-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
IEC Power Cords - 816472-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
South Africa 16Amp Cord Set w/Ang. C19 Connector - 86265560 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details