Printronix, Inc. D4000 Series Scanner/Verifiers Inspector® D4000 w/ LaserOptic

Description
The Model D4000 Provides the Two Most Popular Types of Verification: ANSI/ISO Method and/or Point-and-Shoot Traditional Method. This unique portable bar code verifier can interface with either the patented RJS Auto-Optic scan head or a laser scanner to provide nine different optic configurations. The scanners are easily installed by the user, which makes the unit quickly adaptable to practically any verification requirement. Laser or ANSI/ISO mode set by scanner type installed Easy point and shoot Auto-discrimination between symbologies Store and Print capability Bi-directional scanning Multiple scan averaging
Description
The Model D4000 Provides the Two Most Popular Types of Verification: ANSI/ISO Method and/or Point-and-Shoot Traditional Method. This unique portable bar code verifier can interface with either the patented RJS Auto-Optic scan head or a laser scanner to provide nine different optic configurations. The scanners are easily installed by the user, which makes the unit quickly adaptable to practically any verification requirement. Laser or ANSI/ISO mode set by scanner type installed Easy point and shoot Auto-discrimination between symbologies Store and Print capability Bi-directional scanning Multiple scan averaging

Suppliers

Company
Product
Description
Supplier Links
D4000 Series Scanner/Verifiers - Inspector® D4000 w/ LaserOptic - Printronix, Inc.
Irvine, CA, USA
D4000 Series Scanner/Verifiers
Inspector® D4000 w/ LaserOptic
D4000 Series Scanner/Verifiers Inspector® D4000 w/ LaserOptic
The Model D4000 Provides the Two Most Popular Types of Verification: ANSI/ISO Method and/or Point-and-Shoot Traditional Method. This unique portable bar code verifier can interface with either the patented RJS Auto-Optic scan head or a laser scanner to provide nine different optic configurations. The scanners are easily installed by the user, which makes the unit quickly adaptable to practically any verification requirement. Laser or ANSI/ISO mode set by scanner type installed Easy point and shoot Auto-discrimination between symbologies Store and Print capability Bi-directional scanning Multiple scan averaging

The Model D4000 Provides the Two Most Popular Types of Verification: ANSI/ISO Method and/or Point-and-Shoot Traditional Method. This unique portable bar code verifier can interface with either the patented RJS Auto-Optic scan head or a laser scanner to provide nine different optic configurations. The scanners are easily installed by the user, which makes the unit quickly adaptable to practically any verification requirement.

  • Laser or ANSI/ISO mode set by scanner type installed
  • Easy point and shoot
  • Auto-discrimination between symbologies
  • Store and Print capability
  • Bi-directional scanning
  • Multiple scan averaging

Technical Specifications

  Printronix, Inc.
Product Category Barcode Scanners
Product Number Inspector® D4000 w/ LaserOptic
Product Name D4000 Series Scanner/Verifiers
Bar Code Scanner Type Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
Decoder Method Portable Reader with Scanner Interface (Integral Decoder)
Interface Options Serial
Symbologies Codabar; Code 128; Code 39; EAN; Interleaved 2 of 5; UPC; Other Symbology; LogMars, HIBC
Unlock Full Specs
to access all available technical data

Similar Products

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details
Bar Code Scanner Hand Held - 74199657 - Radwell International
Specs
Bar Code Scanner Type Gun
View Details